The PR25 series is a power relay with 1 form A or 1 form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using silver tin oxide contact material. It has a coil power of 360 mW at nominal voltage, with operating temperatures up to 70°C for Class B and 85°C for Class F models. The relay is epoxy sealed, has a 10 g weight, and is rated for 100,000 electrical operations and 1,000,000 mechanical operations. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The package is through-hole, with a PCB footprint compatible with the provided mechanical drawing. Coil voltage for the PR25-5V variant is 5 Vdc, with a coil resistance of 70 Ω, operating voltage range of 0.5 to 3.8 Vdc, and release voltage of 0.5 Vdc. The unit is RoHS compliant and designed for surface mount or PCB applications.
RELAY GEN PURPOSE SPDT 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |