The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc, using silver tin oxide contacts. It has a 450 mW nominal coil power, operates at 48 Vdc, and features a 7 g weight with dimensions consistent with a PBT housing. The relay meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, operates from -40°C to 90°C, and offers 100,000 electrical operations at 10 A, 277 Vac. The relay is epoxy sealed and RoHS compliant.
20.5 X 10.2 X 15.3 MM, 48 V, 10
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-48V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |