The PR17-12V-540-1C is a power relay with a 12V DC coil, SPDT (1 Form C) contact configuration, and a coil power rating of 540 mW. It supports a contact rating of 16 A at 120 V AC or 30 V DC, with a maximum switching power of 4,000 VA and a maximum switching current of 16 A. The relay has a contact resistance of 100 mΩ at 6 V DC and 1.0 A, an operate time of 15 ms, and a release time of 8 ms. It is rated for operation from -30°C to 70°C and complies with UL/cUL 508 and UL94V-0 flammability standards. The device is RoHS compliant and weighs 13.0 g. The package is a PCB-mount, through-hole design with a footprint supporting standard through-hole soldering. The dimensions are 29.0 mm (length) × 20.3 mm (width) × 12.6 mm (height).
RELAY GEN PURPOSE SPDT 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR17-12V-540-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |