TE Connectivity Power Relays, Over 2 Amps PRD-11AG0-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1340-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1340-ND
Power Relays, Over 2 Amps PB1340-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PRD-11AG0-240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PRD-11AG0-240
Relays - Power Relays, Over 2 Amps PRD-11AG0-240
RELAY GEN PURPOSE DPDT 30A 240V

RELAY GEN PURPOSE DPDT 30A 240V

Supplier's Site
Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity - 20M7038 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity
20M7038
Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity 20M7038
RELAY, DPDT, 277VAC, 30A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw; Carry Current:30A RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 30A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw; Carry Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PRD-11AG0-240
General Purpose Relays PRD-11AG0-240
General Purpose Relays DPDT HVY DUTY 240VAC

General Purpose Relays DPDT HVY DUTY 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1340-ND PRD-11AG0-240 20M7038 PRD-11AG0-240
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers