The PR21 series is a power relay with DPST and DPDT contact forms, rated for 8 A at 250 Vac or 30 Vdc, with a maximum switching power of 2,000 VA and 240 W. It operates at 400 mW coil power with coil voltages of 5 V, 12 V, or 24 V DC. The PR21-24V-400-2C variant features a 2 Form C contact configuration, a 24 V DC coil, and a coil resistance of 1,440 Ω. It has a 10 ms operate time and 5 ms release time. The relay is packaged in a PCB-mountable case with dimensions of 29.0 mm × 20.32 mm × 12.6 mm, weighing 13.0 g, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE DPDT 13A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-24V-400-2C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |