The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, or 5 A at 30 Vdc, using AgSnO2 contact material. It has a nominal coil power of 450 mW at 5 Vdc, an operating voltage range of 3.8 to 6.5 Vdc, and a coil resistance of 55 Ω. The relay operates in 8 ms and releases in 5 ms, with a maximum switching voltage of 400 Vac and 150 Vdc. It supports 100,000 electrical operations at 10 A, 277 Vac resistive load and 10,000,000 mechanical operations. The package is PCB-mounted, weighs 7 g, and operates from -40 to 90 °C. It meets UL/cUL 508 safety standards, has a UL94V-0 flammability rating, and is RoHS compliant.
20.5 X 10.2 X 15.3 MM, 5 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-5V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |