The PD10A235 is a SPST-NO, 12 Vdc, PCB mount high voltage relay rated for 1,800 Vdc switching, with a maximum continuous current carry of 25 A at 85°C and a rated resistive load of 10 A at 320 Vdc. It features vacuum-sealed construction for operation in harsh environments, 2,000 V isolation across open contacts, and a nominal weight of 71 g. Operate time is maximally 10 ms including bounce, with an insulation resistance of 100 MΩ initial and 50 MΩ at end of life. The coil resistance is 70 Ω ±10%, with pickup maximum at 8 Vdc at 85°C and dropout minimum at 0.5 Vdc at -40°C. The relay supports PCB solder connections and operates from -40°C to +85°C.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PD10A235-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |