The PR14-24V-360-1C is a 24V DC, 360 mW power relay with a SPDT (1 Form C) contact configuration, rated for 10 A at 250 Vac or 30 Vdc, and capable of switching up to 2,500 VA or 300 W. It features a contact resistance of 100 mΩ at 24 Vdc and 1.0 A, with an operate time of 10 ms and a release time of 5 ms. The relay operates within a temperature range of -40°C to 85°C and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It is packaged in a tube of 25 units and has a weight of 11.0 g. The physical dimensions are 19.0 mm × 15.5 mm × 12.2 mm, with a PCB footprint designed for surface mount installation.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR14-24V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |