General Purpose Relay DPDT (2 Form C) 277VAC Coil Chassis Mount
General Purpose Relays DPDT 30A 277VAC HEAVY DUTY PWR RELAY
RELAY GEN PURPOSE DPDT 30A 277V
PRD-11AG0-277=PRD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PRD-11AG0-277-ND | PRD-11AG0-277 | PRD-11AG0-277 | 48M7496 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Prd-11Ag0-277=Prd Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |