The PR24-12V-900-1A is a power relay with a 12 Vdc coil, SPST-NO contact form, and 900 mW coil power rating. It features a 40 A contact rating at 250 Vac and 24 Vdc, with a maximum switching power of 7,500 VA and 560 W. The relay has a 100 mΩ maximum contact resistance, 15 ms operate time, and 10 ms release time. It is packaged in a through-hole design with a footprint matching the mechanical drawing, measuring 31.8 mm × 27.4 mm × 17.8 mm. The housing is PBT (UL94V-0), terminals are tin-plated copper, and the unit weighs 27.0 g. It operates from -40 °C to 85 °C with 35-95 %RH humidity tolerance. The relay meets UL/cUL 508 safety approvals and is RoHS compliant.
RELAY GEN PURPOSE SPST 40A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-12V-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |