The PR26 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, using AgSnO2 contacts and rated for 300 Vac and 30 Vdc switching voltage. It has a 900 mW nominal coil power, with the PR26-18V-S-900 variant operating at 18 Vdc nominal coil voltage. The relay is housed in a PBT case (UL94V-0), has a 25 g weight, and meets UL/cUL 508 safety approvals. Class B models operate from -55 to 85 °C, while Class F models extend to 105 °C. It supports wave soldering and is RoHS compliant.
RELAY GEN PURPOSE SPST 40A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-18V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |