The PR23-12V-900-1C is a 12V DC-powered power relay with a SPDT (1 Form C) contact configuration, rated for 20 A normally open and 15 A normally closed at 125 Vac or 24 Vdc, with a maximum switching power of 7,500 VA and 560 W. It features a 160 Ω coil with a minimum operating voltage of 8.4 Vdc and a release voltage of 1.2 Vdc, operating at 900 mW. The relay has a 15 ms operate time and 10 ms release time, with an electrical life of 100,000 operations and mechanical life of 10,000,000 operations. Mounted on a PCB, it measures 31.8 mm × 27.4 mm × 17.8 mm and weighs 27.0 g. It meets UL/cUL 508 safety standards, has a UL94V-0 flammability rating, and is RoHS compliant. Operating temperature ranges from -40°C to 85°C with 35% to 95% RH humidity tolerance.
RELAY GEN PURPOSE SPDT 20A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR23-12V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |