The PR25 series is a power relay with 1 form A or 1 form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, featuring AgSnO2 contacts and a coil power of 360 mW at nominal voltage. It measures 5.51 mm in height and is designed for PCB mounting with a PBT housing in black. The part supports Class B (−40 to 70 °C) and Class F (−40 to 85 °C) operating temperature ranges, with a 1,000,000 cycle mechanical life and 100,000 electrical operations at 277 Vac. It is rated for 300 Vac switching voltage, 30 Vdc, and complies with UL/cUL 508 and UL94V-0 flammability standards. The relay is RoHS compliant and epoxy sealed for E-version models.
RELAY GEN PURPOSE SPDT 15A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-48V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |