The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It operates with a 900 mW nominal coil power and supports coil voltages from 5 V to 110 Vdc. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, with a switching power up to 10,000 VA ac and 900 W dc. It complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and offers operating temperatures up to 85 °C for Class B or 105 °C for Class F models. The device is mounted on a PCB with a 35 g weight and epoxy-sealed variants are washable. The PR27-5V-S-900-1C variant specifies a 5 V coil and 1 Form C contact configuration, which is an option listed in the series.
32.23 X 27.4 X 27.92 MM, 5 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-5V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |