The PR3-12V-200-1A is a 12V DC, SPST power relay with a coil resistance of 720 Ω, operating at 200 mW, and rated for 5 A at 250 Vac or 28 Vdc. It features a 10 A maximum switching current, 1,250 VA maximum switching power, and 280 W maximum switching power. The relay has a 100 mΩ contact resistance, 10 ms operate time, and 5 ms release time. It is certified to UL/cUL 508 standards with a UL94V-0 flammability rating and complies with RoHS. The device is packaged in a surface-mount format with dimensions specified as 12.7 mm × 18.6 mm × 10.4 mm and weighs 6.0 g. Operating temperature ranges from -40°C to 85°C, with humidity tolerance up to 95% RH at 40°C.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR3-12V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |