The PR26-24V-S-900-1A-E is a 40 A, 1 Form A power relay with epoxy sealing for PCB mounting. It operates at 24 Vdc with a coil resistance of 660 Ω and dissipates 900 mW. The relay switches up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA for AC and 900 W for DC. Contact resistance is typically 2 mΩ, and electrical life is rated at 100,000 operations at 125 Vac and 30 A. It complies with UL/cUL 508 and UL94V-0, is RoHS compliant, and weighs 25 g. Operating temperature ranges from -55 °C to 105 °C. Operate time is up to 15 ms, release time up to 10 ms. Shock resistance is 20 G, with vibration resistance specified for 10-55 Hz at 1.5 mm double amplitude.
RELAY GEN PURPOSE SPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-24V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |