Same Sky Power Relays, Over 2 Amps PR22-24V-400-1C

Description
RELAY GEN PURPOSE SPDT 16A 24V
Request a Quote
Description
RELAY GEN PURPOSE SPDT 16A 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR22-24V-400-1C is a 24V DC coil power relay with SPDT (1 Form C) contacts, rated for 16 A at 250 VAC and 16 A at 30 VDC, with a maximum switching power of 4,000 VA. It has a coil power of 400 mW, operate time of 10 ms, and release time of 5 ms. Contact resistance is 100 mΩ at 6 VDC, 1.0 A. The relay operates from -40°C to 85°C and weighs 13.0 g. Dimensions are 29.0 mm × 20.32 mm × 12.6 mm. It meets UL/cUL 508 and UL94V-0 standards. Packaged in tubes of 25.

Datasheet Summary
Powered by GS/AI

The PR22-24V-400-1C is a 24V DC coil power relay with SPDT (1 Form C) contacts, rated for 16 A at 250 VAC and 16 A at 30 VDC, with a maximum switching power of 4,000 VA. It has a coil power of 400 mW, operate time of 10 ms, and release time of 5 ms. Contact resistance is 100 mΩ at 6 VDC, 1.0 A. The relay operates from -40°C to 85°C and weighs 13.0 g. Dimensions are 29.0 mm × 20.32 mm × 12.6 mm. It meets UL/cUL 508 and UL94V-0 standards. Packaged in tubes of 25.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR22-24V-400-1C-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR22-24V-400-1C-ND
Power Relays, Over 2 Amps 2223-PR22-24V-400-1C-ND
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR22-24V-400-1C-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Basic relay - 788-166 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details