The PR24-5V-900-1A is a 5 Vdc coil power relay with a single-pole normally-open contact form, rated for 40 A at 250 Vac and 24 Vdc, with a maximum switching power of 7,500 VA and 560 W. It has a 900 mW coil, 100 mΩ contact resistance, 15 ms operate time, and 10 ms release time. The relay is housed in a PBT (UL94V-0) case measuring 31.8 mm × 27.4 mm × 17.8 mm, and weighs 27.0 g. It operates from -40 °C to 85 °C, complies with UL/cUL 508 safety standards, and is RoHS compliant. The device is designed for PCB mounting.
RELAY GEN PURPOSE SPST 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-5V-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |