The PR22 series is a power relay with SPST (1 Form A) or SPDT (1 Form C) contacts, rated for 16 A at 250 Vac or 30 Vdc, and a maximum switching power of 4,000 VA. It operates with coil voltages of 5 Vdc, 12 Vdc, or 24 Vdc, consuming 400 mW. The relay has a 10 ms operate time and 5 ms release time, with contact resistance of 100 mΩ at 6 Vdc and 1.0 A. It is rated for -40 to 85 °C operation and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. The package is through-hole, dimensions are 29.0 mm x 20.32 mm x 12.6 mm, and it weighs 13.0 g.
RELAY GEN PURPOSE SPDT 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR22-5V-400-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |