The PR2-12V-450-1A is a 12V DC-powered, single-pole single-throw (SPST) power relay with a 450 mW coil power rating, designed for switching up to 5 A at 250 Vac or 28 Vdc. It features silver alloy contacts, a coil resistance of 320 Ω, an operate time of 10 ms, and a release time of 5 ms. The relay is packaged in a through-hole mounting style with a footprint compatible with standard PCB layouts, measuring 18.6 mm in length, 12.7 mm in width, and 10.4 mm in height, and weighs 6.0 g. It operates from -40°C to 85°C, meets UL/cUL 508 safety standards, carries a UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR2-12V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |