The PR29 series is a 1 Form A power relay with a 10 A contact rating for 250 Vac and 30 Vdc, using AgSnO2 contacts. It features a 450 mW nominal coil power consumption and is available in multiple coil voltages including 24 Vdc. The relay offers Class B or Class F insulation, with Class F supporting an operating temperature up to 105°C. It has an operate time of 8 ms and a release time of 4 ms. The device is epoxy sealed, has a weight of 6 g, and meets UL/cUL 508 and UL94V-0 standards. It is RoHS compliant and packaged in trays of 100 or cartons of 1,000.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-24V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |