The PR27-9V-S-900-1C is a power relay with 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It operates at 9 Vdc with a nominal coil power of 900 mW and a coil resistance of 97 Ω. The relay has a class B insulation rating with an operating temperature range of -55 °C to 85 °C, and class F options are available up to 105 °C. It measures 32.23 mm x 27.4 mm x 27.92 mm, weighs 35 g, and is epoxy sealed. The device is UL/cUL 508 listed, meets UL94V-0 flammability requirements, and is RoHS compliant. Contact resistance is 50 mΩ max, with a switching voltage limit of 300 Vac and 30 Vdc. Mechanical life is 10,000,000 operations, and electrical life is 100,000 operations at 125 Vac and 30 A.
32.23 X 27.4 X 27.92 MM, 9 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-9V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |