The PR27 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and features a 24 VDC coil variant with 900 mW nominal coil power. It uses AgSnO2 contacts, supports up to 300 Vac and 30 Vdc switching voltages, and has a mechanical life of 10,000,000 operations. The relay is housed in a PBT material casing compliant with UL94V-0, weighs 35 g, and is rated for operating temperatures from -55 °C to 85 °C for Class B models and up to 105 °C for Class F models. It meets UL/cUL 508 safety standards and is RoHS compliant. The package is designed for PCB mounting with tin-plated copper terminals and a recommended footprint layout.
32.23 X 27.4 X 27.92 MM, 24 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-24V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |