Same Sky Power Relays, Over 2 Amps PR23-12V-900-1A

Description
RELAY GEN PURPOSE SPST 30A 12V
Request a Quote
Description
RELAY GEN PURPOSE SPST 30A 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR23-12V-900-1A is a 12V DC power relay with a single-pole single-throw (SPST) contact configuration, designed for switching loads up to 30 A at 125 V AC or 24 V DC. It has a coil resistance of 160 Ω and consumes 900 mW at its rated voltage. The relay features silver alloy contacts, a contact resistance of 100 mΩ maximum, and a maximum switching power of 7,500 VA or 560 W. It operates within a temperature range of -40°C to 85°C and complies with UL/cUL 508 safety standards and UL94V-0 flammability ratings. The package is a through-hole mounted design with dimensions specified in millimeters, and it weighs 27.0 g. The operating time is 15 ms and release time is 10 ms. The relay meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The PR23-12V-900-1A is a 12V DC power relay with a single-pole single-throw (SPST) contact configuration, designed for switching loads up to 30 A at 125 V AC or 24 V DC. It has a coil resistance of 160 Ω and consumes 900 mW at its rated voltage. The relay features silver alloy contacts, a contact resistance of 100 mΩ maximum, and a maximum switching power of 7,500 VA or 560 W. It operates within a temperature range of -40°C to 85°C and complies with UL/cUL 508 safety standards and UL94V-0 flammability ratings. The package is a through-hole mounted design with dimensions specified in millimeters, and it weighs 27.0 g. The operating time is 15 ms and release time is 10 ms. The relay meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR23-12V-900-1A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR23-12V-900-1A-ND
Power Relays, Over 2 Amps 2223-PR23-12V-900-1A-ND
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR23-12V-900-1A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details