The PR28 series is a power relay with 20 A contact rating, available in 1 Form A or 1 Form C configurations, and features a 360 mW nominal coil power. It uses silver tin oxide contacts, supports up to 277 Vac switching voltage and 16 A switching current, and operates with a coil voltage of 12 Vdc. The relay is epoxy sealed, has a 10 ms operate time and 5 ms release time, and is rated for -40 to 85 °C operating temperature. It meets UL/cUL 508 safety approvals and is RoHS compliant, with a weight of 9.5 g. The part variant PR28-12V-360-1C-E is an epoxy-sealed 1 Form C version of this series.
RELAY GEN PURPOSE SPDT 20A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-12V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |