The PR30 series is a power relay with 10 A contact rating for 1 Form A or 1 Form C configurations, using silver tin oxide contacts. It operates at 24 Vdc coil voltage with 450 mW nominal coil power, has a 4,000 Vrms coil-to-contact dielectric strength, and switches up to 277 Vac or 150 Vdc. The relay has an 8 ms operate time and 5 ms release time, supports 100,000 electrical operations at 10 A, 277 Vac, and operates from -40 to 90 °C. It is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. The package is PCB-mounted with dimensions defined by the mechanical drawing, weighing 7 g.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-24V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |