TE Connectivity Power Relays, Over 2 Amps PCN-106D3MHZ,000

Description
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1716-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1716-ND
Power Relays, Over 2 Amps PB1716-ND
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6803495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803495P
Power Relays 6803495P
TE Connectivity PCN-106D3MHZ,000

TE Connectivity PCN-106D3MHZ,000

Supplier's Site
Power Relays - 1614072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1614072
Power Relays 1614072
TE Connectivity PCN-106D3MHZ,000

TE Connectivity PCN-106D3MHZ,000

Supplier's Site
Relays - Power Relays, Over 2 Amps - 1315535-PCN-106D3MHZ,000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315535-PCN-106D3MHZ,000
Relays - Power Relays, Over 2 Amps 1315535-PCN-106D3MHZ,000
Win Source Part Number: 1315535-PCN-106D3MHZ ,000 Category: Relays>Power Relays, Over 2 Amps Series: PCN, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Contact Material: Silver Nickel (AgNi) Coil Resistance: 300 Ohms Coil Current: 20 mA Operate Time: 8 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 6VDC Contact Rating (Current): 3 A Switching Voltage: 277VAC, 125VDC - Max Release Time: 3 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 4.2 VDC Must Release Voltage: 0.6 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PCN-106

Win Source Part Number: 1315535-PCN-106D3MHZ,000
Category: Relays>Power Relays, Over 2 Amps
Series: PCN, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 300 Ohms
Coil Current: 20 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 6VDC
Contact Rating (Current): 3 A
Switching Voltage: 277VAC, 125VDC - Max
Release Time: 3 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 4.2 VDC
Must Release Voltage: 0.6 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PCN-106

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCN-106D3MHZ,000
Relays - Power Relays, Over 2 Amps PCN-106D3MHZ,000
RELAY GEN PURPOSE SPST 3A 6V

RELAY GEN PURPOSE SPST 3A 6V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number PB1716-ND 6803495P 1614072 1315535-PCN-106D3MHZ,000 PCN-106D3MHZ,000
Product Name Power Relays, Over 2 Amps Power Relays Power Relays Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details