The PR8-5V-450-1A is a single-pole single-throw power relay designed for switching loads up to 16 A at 250 Vac and 30 Vdc, with a 5 Vdc coil voltage and 450 mW coil power consumption. It features an Ag alloy contact material, 100 mΩ contact resistance, and operates with a 10 ms settle time and 5 ms release time. The relay is rated for 50,000 electrical operations and 1,000,000 mechanical operations, with an operating temperature range of -40 to 85 °C and humidity tolerance up to 95 %RH at 40 °C. It is mounted on a PCB with a footprint supporting surface-mount soldering, weighs 6.0 g, and meets UL/cUL 508 safety approval and UL94V-0 flammability rating. The relay is RoHS compliant.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR8-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |