The PR29 series is a 1 Form A power relay with a 10 A contact rating at 250 Vac and 30 Vdc, using silver tin oxide contacts, and rated for 100,000 electrical operations. It features a 450 mW nominal coil power, operate time of 8 ms, and release time of 4 ms. Class B models operate from -40°C to 85°C, while Class F models operate to 105°C. The relay is epoxy sealed, has a weight of 6 g, and meets UL/cUL 508 and UL94V-0 flammability standards. It is RoHS compliant and available in through-hole mounting with a PCB footprint designed for wave soldering.
RELAY GEN PURPOSE SPST 10A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR29-18V-S-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |