The PR25 series is a power relay with 1-form A or 1-form C contacts rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It accepts coil voltages from 5 Vdc to 48 Vdc with a nominal coil power of 360 mW and operates at up to 85 °C for Class F models. The relay has a 10 ms operate time and 5 ms release time, with a dielectric strength of 1,500 Vrms between coil and contacts and 1,000 Vrms between open contacts. It meets UL/cUL 508 safety standards and UL94V-0 flammability rating, is RoHS compliant, and has a weight of 10 g in a through-hole package. The contact rating is 300 Vac and 30 Vdc, with switching power upto 2,770 VA for AC and 300 W for DC.
RELAY GEN PURPOSE SPST 15A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-24V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |