DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 45
Product Name Notes
General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 4VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
JMACD-5XMS=M39016/15 -106M
JMAWDG-26XL = M39016/15-069L
JMGACDD-18LW=M39016/ 19-041L
JMGACDG-26M = M39016/18-048M
JMSCDD-9XMS = M39016/21-043M
Relay

<< Prev Next >>