General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
30 A , 288 Ohms Coil Resistance, 2 W , PRD Series Industrial Relays
General Purpose Relays DPDT SCR TERM 24VDC
RELAY GEN PURPOSE DPDT 30A 24V
RELAY, DPDT, 277VAC, 30A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
EM RLY DPDT 30A 24VDC 288OHM ROHS COMPLIANT: NO
PRD-11DG0-24=PRD
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB501-ND | 70198616 | PRD-11DG0-24 | PRD-11DG0-24 | 18M9285 | 28AC1179 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 30A;Ctrl-V 24DC;Vol-Rtg 240AC;Screw;PRD Series | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 30A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 30A 24Vdc 288Ohm Rohs Compliant Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 176 F (-55 to 80 C) |