The PR28 series is a power relay with a 20 A contact rating, available in 1 Form A or 1 Form C configurations, using AgSnO2 contact material. It features a 360 mW coil power rating at nominal voltage, with a 24 Vdc coil variant specified. The relay operates at -40 °C to 85 °C, has a 10 ms operate time and 5 ms release time, and meets UL/cUL 508 and UL94V-0 standards. It is epoxy sealed, RoHS compliant, and weighs 9.5 g. The package is through-hole with a PBT housing and tin-plated copper terminals.
RELAY GEN PURPOSE SPST 20A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-24V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |