The PR13 series is a power relay with SPST contacts in Form A or Form C, rated for 10 A at 250 Vac or 30 Vdc and switching up to 300 W. It operates at 5 Vdc coil voltage with 55 Ω coil resistance and 450 mW power consumption. The relay has a 10 ms operate time and 5 ms release time, with contact resistance of 100 mΩ at 24 Vdc and 1.0 A. It is rated for 100,000 electrical operations and 10,000,000 mechanical operations. The package is through-hole with dimensions of 19.0 mm length, 15.5 mm width, and 12.2 mm height, and weighs 11.0 g. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and operates from -40°C to 85°C.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR13-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |