The PR25 series is a power relay with 1 Form A or 1 Form C contacts rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW, with a 24 Vdc coil option. The relay measures 5.51 mm in height and is mounted on a PCB with a PBT housing rated UL94V-0. It supports Class B or Class F insulation, with Class F rated for operation up to 85 °C. The device meets UL/cUL 508 safety standards and is RoHS compliant. Packaging is provided in tubes of 20 or cartons of 1,000.
RELAY GEN PURPOSE SPST 15A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-24V-S-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |