The PR14-5V-360-1A is a power relay with a 5V DC coil, SPST-NO (Form A) contact, and a 360 mW coil power rating. It supports switching up to 10 A at 250 Vac or 30 Vdc and has a contact resistance of 100 mΩ at 24 Vdc and 1.0 A. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 10 A, 250 Vac. It operates from -40 °C to 85 °C and weighs 11.0 g. The package is through-hole with a mounting footprint of 19.0 mm × 15.5 mm, as shown in the mechanical drawing. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR14-5V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |