The PR26-6V-S-900-1A-E is a 6 V DC power relay with 1 Form A contacts, rated for 40 A at 250 V AC and 40 A at 30 V DC, using AgSnO2 contacts. It has a nominal coil power of 900 mW and a contact resistance of up to 50 mΩ. Maximum switching voltage is 300 V AC and 30 V DC, with switching power up to 10,000 VA AC and 900 W DC. The relay is epoxy sealed, with an operating temperature range of -55 °C to 85 °C. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and weighs 25 g. The package is a through-hole design based on the mechanical drawing dimensions.
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-6V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |