The PR22 series is a power relay with SPST (1 Form A) or SPDT (1 Form C) contacts, rated for 16 A at 250 Vac or 30 Vdc, and a maximum switching power of 4,000 VA. It features a 400 mW coil with operating voltages of 5 Vdc, 12 Vdc, or 24 Vdc, and a contact resistance of 100 mΩ at 6 Vdc and 1.0 A. The relay has a 10 ms operate time and 5 ms release time, operates from -40 °C to 85 °C, and meets UL/cUL 508 and UL94V-0 standards. It is housed in a PBT enclosure and uses tin-plated copper terminals. The part is surface-mountable with dimensions of 29.0 mm length, 12.6 mm width, and 7.6 mm height, and weighs 13.0 g.
RELAY GEN PURPOSE SPDT 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR22-12V-400-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |