The PR10-12V-450-1C is a 12V DC, 450 mW power relay with a SPDT (1 Form C) contact configuration, featuring a 5 A normally open and 3 A normally closed contact rating at 250 Vac or 28 Vdc, and a maximum switching current of 10 A. It has a coil resistance of 320 Ω ±10%, an operate time of 8 ms, and a release time of 5 ms. The relay is housed in a PBT (UL94V-0) case with tin-plated copper terminals, measures 20.9 × 10.2 × 7.62 mm, and weighs 7.0 g. It supports operating temperatures from -40°C to 85°C, meets UL/cUL 508 safety standards, and is RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR10-12V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |