The PR5-5V-200-1A is a SPST power relay with a 5 Vdc coil, rated for 5 A switching at 250 Vac or 30 Vdc, and a coil power of 200 mW. It features silver alloy contacts, a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, and operates within a temperature range of -40°C to 85°C. The relay has a 10,000,000 mechanical life and 100,000 electrical life. It is packaged in a surface-mount design with a weight of 6.0 g, and meets UL/cUL 508 safety standards and UL94V-0 flammability rating. The device is RoHS compliant.
RELAY GEN PURPOSE SPST 5A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR5-5V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |