The PR7-24V-200-1A is a SPST power relay designed for switching loads up to 10 A at 277 Vac or 30 Vdc, with a 24 Vdc coil requiring 2,880 Ω and consuming 200 mW. It features silver alloy contacts, a dielectric strength of 4,000 Vac between coil and contacts, and operates within a temperature range of -40°C to 85°C. The relay has a 10 ms operate time and 5 ms release time, with a weight of 6.0 g. It is certified to UL/cUL 508 and meets UL94V-0 flammability rating, and is RoHS compliant. The device is mounted on a printed circuit board with a footprint matching the specified pinout and dimensions shown in the mechanical drawing.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR7-24V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |