The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc, using AgSnO2 contact material. It has a 450 mW nominal coil power, operates at 9 Vdc, and features an 8 ms operate time and 5 ms release time. The relay measures 20.5 x 10.2 x 15.3 mm, weighs 7 g, and is available in epoxy-sealed or flux-protected versions. It meets UL/cUL 508 and UL94V-0 standards, supports operating temperatures from -40°C to 90°C, and is RoHS compliant.
20.5 X 10.2 X 15.3 MM, 9 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-9V-S-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |