The PR22-12V-400-1A is a power relay with a 12V DC coil and SPST-NO (Form A) contacts rated for 16 A at 250 Vac or 30 Vdc, with a maximum switching power of 4,000 VA and contact resistance of 100 mΩ at 6 Vdc, 1.0 A. Operate time is 10 ms, release time is 5 ms. The relay uses a PBT (UL94V-0) housing, weighs 13.0 g, and operates from -40°C to 85°C. It meets UL/cUL 508 safety standards and is RoHS compliant. Terminal spacing is 20.32 mm between contact centers and 5.08 mm between coil terminals.
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR22-12V-400-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |