The PR10-5V-450-1A is a power relay with a 5V DC coil, SPST-NO (1 Form A) contact, and 450 mW coil power. It has a contact rating of 5 A at 250 Vac and 5 A at 28 Vdc, with a maximum switching current of 10 A and switching power of 1,250 VA or 280 W. The relay operates in 8 ms and releases in 5 ms, with an electrical life of 100,000 operations and mechanical life of 10,000,000 operations. It is housed in a PBT (UL94V-0) case, mounted on a PCB, and measures 20.9 mm × 10.2 mm × 7.62 mm. Insulation resistance is 1,000 MΩ at 500 Vdc, with a dielectric strength of 3,500 Vac between coil and contacts. It meets UL/cUL 508 safety approvals and is RoHS compliant. Weight is 7.0 g. Operating temperature ranges from -40°C to 85°C with humidity up to 95% RH at 40°C.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR10-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |