The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc, using AgSnO2 contact material. It operates with a 450 mW coil and has a 6 Vdc variant as specified, with a coil resistance of 80 Ω, operate time of 8 ms, and release time of 5 ms. The relay has a height of 15.3 mm, width of 10.2 mm, and length of 20.5 mm, mounted for PCB use. It meets UL/cUL 508 safety standards and UL94V-0 flammability rating, operates from -40 °C to 90 °C, and is epoxy sealed. Weight is 7 g.
20.5 X 10.2 X 15.3 MM, 6 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-6V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |