The PR9-5V-200-1A is a single-pole, single-throw power relay with a 5 Vdc coil voltage and 200 mW coil power consumption, rated for switching up to 16 A at 250 Vac and 30 Vdc. Contacts are made of Ag alloy with a maximum resistance of 100 mΩ at 6 Vdc and 1.0 A. Electrical life is 50,000 operations, mechanical life is 1,000,000 operations, and the operate and release times are 10 ms and 5 ms respectively. The relay operates from -40°C to 85°C, withstands humidity up to 95% RH at 40°C, and weighs 6.0 g. It measures 18.2 mm in length and is designed for PCB mounting. The unit complies with UL/cUL 508 and has a UL94V-0 flammability rating, and is RoHS compliant.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR9-5V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |