General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 25A 120V
PRD-11AN0-120=PRD
General Purpose Relays 30AMP120VAC 2FORMC DPDT 2C/O
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PRD-11AN0-120-ND | PRD-11AN0-120 | 08H3017 | PRD-11AN0-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Prd-11An0-120=Prd Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |