The PR30 series is a family of power relays with 10 A switching capacity for 1 Form A or 1 Form C contacts, using silver tin oxide contact material. It operates at 12 Vdc coil voltage with a coil resistance of 320 Ω and 450 mW power consumption. The relay has a 150 Vdc and 400 Vac maximum switching voltage, with a contact resistance of 100 mΩ at 1 A and 6 V. It supports 100,000 electrical operations at 10 A, 277 Vac, and 10,000,000 mechanical operations. It measures 20.5 × 10.2 × 15.3 mm and is available in epoxy-sealed or flux-protected versions. The device operates from -40°C to 90°C, weighs 7 g, and meets UL/cUL 508 and UL94V-0 standards. It is RoHS compliant and designed for PCB mounting.
20.5 X 10.2 X 15.3 MM, 12 V, 10
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-12V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |