The PR16 series is a power relay with DPST or DPDT contacts, rated for 5 A at 120 Vac or 24 Vdc, and a maximum switching power of 1,250 VA or 150 W. It operates at 5 Vdc coil voltage with a coil resistance of 46 Ω and consumes 540 mW. The relay has a 15 ms operate time and 8 ms release time, with a -30 °C to 70 °C operating temperature range. It is powered by a 5 Vdc coil and features silver alloy contacts with a maximum contact resistance of 100 mΩ at 6 Vdc and 1.0 A. The device is housed in a PBT case with tin-plated copper terminals, weighs 13.0 g, and measures 29.0 mm in length by 20.3 mm in width. It meets UL/cUL 508 safety standards and is RoHS compliant with a UL94V-0 flammability rating.
RELAY GEN PURPOSE DPDT 5A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR16-5V-540-2C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |