The PR28 series is a power relay with 20 amp contact rating, available in 1 Form A or 1 Form C configurations, using silver tin oxide contacts and rated for 277 Vac and 30 Vdc switching. It has a nominal coil power of 360 mW at 3 Vdc, operate time of 10 ms, release time of 5 ms, and operates from -40 °C to 85 °C. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. It is epoxy sealed and features a PCB mount package with a weight of 9.5 g.
RELAY GEN PURPOSE SPST 20A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-3V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |